XP Power Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Xp Power ISU0224S24

Description
DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Xp Power - 22AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Xp Power
22AC3835
Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Xp Power 22AC3835
DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC3835
Product Name Dc-Dc Converter, 24V, 0.083A; Power Supply Approvals Xp Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details