XP Power Power Supplies - Board Mount - DC DC Converters ISP1212A

Description
Win Source Part Number: 1194283-ISP1212A Category: Power Supplies - Board Mount>DC DC Converters Series: ISP (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 21 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 78% Package / Case: 16-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.94" L x 0.54" W x 0.31" H (23.9mm x 13.7mm x 8.0mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-1571-5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1194283-ISP1212A Category: Power Supplies - Board Mount>DC DC Converters Series: ISP (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 21 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 78% Package / Case: 16-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.94" L x 0.54" W x 0.31" H (23.9mm x 13.7mm x 8.0mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-1571-5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1194283-ISP1212A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1194283-ISP1212A
Power Supplies - Board Mount - DC DC Converters 1194283-ISP1212A
Win Source Part Number: 1194283-ISP1212A Category: Power Supplies - Board Mount>DC DC Converters Series: ISP (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 21 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 78% Package / Case: 16-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.94" L x 0.54" W x 0.31" H (23.9mm x 13.7mm x 8.0mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-1571-5 Product Status: Obsolete

Win Source Part Number: 1194283-ISP1212A
Category: Power Supplies - Board Mount>DC DC Converters
Series: ISP (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 21
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Efficiency: 78%
Package / Case: 16-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.94" L x 0.54" W x 0.31" H (23.9mm x 13.7mm x 8.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: 1470-1571-5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1194283-ISP1212A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TL-21/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details