XP Power 12V 1W DC-DC Converter IC ISM0112S12

Description
DC DC CONVERTER 12V 1W Product overview: ISM0112S12 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISM0112S12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 1W Product overview: ISM0112S12 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISM0112S12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 1W DC-DC Converter IC - 132-ISM0112S12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1W DC-DC Converter IC
132-ISM0112S12
12V 1W DC-DC Converter IC 132-ISM0112S12
DC DC CONVERTER 12V 1W Product overview: ISM0112S12 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISM0112S12 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 1W Product overview: ISM0112S12 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISM0112S12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1338635-ISM0112S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338635-ISM0112S12
Power Supplies - Board Mount - DC DC Converters 1338635-ISM0112S12
Win Source Part Number: 1338635-ISM0112S12 Category: Power Supplies - Board Mount - DC DC Converters Series: ISM01 (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.74" L x 0.54" W x 0.41" H (18.9mm x 13.7mm x 10.5mm) Applications: Medical Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 79% Mounting Type: Surface Mount Package / Case: 14-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ISM0112

Win Source Part Number: 1338635-ISM0112S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: ISM01 (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.74" L x 0.54" W x 0.41" H (18.9mm x 13.7mm x 10.5mm)
Applications: Medical
Standard Package: 10
Power (Watts): 1 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 84mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 79%
Mounting Type: Surface Mount
Package / Case: 14-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: ISM0112

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ISM0112S12 1338635-ISM0112S12
Product Name 12V 1W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5042C - 930960-PT5042C - Win Source Electronics
Specs
Package Type Other; 3-SMD Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers