XP Power Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power ISH0503A-H

Description
DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes
Description
DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power - 44Y5443 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power
44Y5443
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power 44Y5443
DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 0.4A; No. Of Outputs Xp Power - 95AC7405 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.4A; No. Of Outputs Xp Power
95AC7405
Dc-Dc Converter, 3.3V, 0.4A; No. Of Outputs Xp Power 95AC7405
DC-DC CONVERTER, 3.3V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 44Y5443 95AC7405
Product Name Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power Dc-Dc Converter, 3.3V, 0.4A; No. Of Outputs Xp Power
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10200-210-3u-27495 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 210 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL12012D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details