XP Power Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power ISE2409A-H

Description
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes
Description
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power - 44Y5435 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power
44Y5435
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power 44Y5435
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 9V, 0.111A; No. Of Outputs Xp Power - 95AC7403 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; No. Of Outputs Xp Power
95AC7403
Dc-Dc Converter, 9V, 0.111A; No. Of Outputs Xp Power 95AC7403
DC-DC CONVERTER, 9V, 0.111A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 44Y5435 95AC7403
Product Name Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Xp Power Dc-Dc Converter, 9V, 0.111A; No. Of Outputs Xp Power
Type DC-DC Converter DC-DC Converter
DC Output Voltage 9.0 volts 9.0 volts
DC Output Current 0.1110 amps 0.1110 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details