Win Source Part Number: 1341263-ISE1215A-H
Category: Power Supplies - Board Mount - DC DC Converters
Series: ISE (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.50" L x 0.33" W x 0.28" H (12.7mm x 8.3mm x 7.0mm)
Applications: ITE (Commercial)
Standard Package: 38
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Efficiency: 81%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: ISE1215
Product Status: Obsolete
Standard Number: 61000
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1341263-ISE1215A-H |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |