XP Power Power Supplies - Board Mount - DC DC Converters ISC0348S15-TR

Description
Win Source Part Number: 1341432-ISC0348S15-T R Category: Power Supplies - Board Mount - DC DC Converters Series: ISC03 (3W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tape & Reel (TR) Cut Tape (CT) ®Bulk Size / Dimension: 0.94" L x 0.54" W x 0.32" H (24.0mm x 13.7mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 3 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 80% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ISC0348 Approval Agency: CE, UKCA, UL Standard Number: 60950-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1341432-ISC0348S15-T R Category: Power Supplies - Board Mount - DC DC Converters Series: ISC03 (3W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tape & Reel (TR) Cut Tape (CT) ®Bulk Size / Dimension: 0.94" L x 0.54" W x 0.32" H (24.0mm x 13.7mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 3 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 80% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ISC0348 Approval Agency: CE, UKCA, UL Standard Number: 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1341432-ISC0348S15-TR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1341432-ISC0348S15-TR
Power Supplies - Board Mount - DC DC Converters 1341432-ISC0348S15-TR
Win Source Part Number: 1341432-ISC0348S15-T R Category: Power Supplies - Board Mount - DC DC Converters Series: ISC03 (3W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tape & Reel (TR) Cut Tape (CT) ®Bulk Size / Dimension: 0.94" L x 0.54" W x 0.32" H (24.0mm x 13.7mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 3 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 80% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ISC0348 Approval Agency: CE, UKCA, UL Standard Number: 60950-1; 62368-1

Win Source Part Number: 1341432-ISC0348S15-TR
Category: Power Supplies - Board Mount - DC DC Converters
Series: ISC03 (3W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Tape & Reel (TR) Cut Tape (CT) ®Bulk
Size / Dimension: 0.94" L x 0.54" W x 0.32" H (24.0mm x 13.7mm x 8.3mm)
Applications: ITE (Commercial)
Standard Package: 250
Power (Watts): 3 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 80%
Mounting Type: Surface Mount
Package / Case: 16-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: ISC0348
Approval Agency: CE, UKCA, UL
Standard Number: 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1341432-ISC0348S15-TR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Cut Tape (CT) ®Bulk
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1224520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Specs
Package Type Other; Bulk
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details