Win Source Part Number: 1339475-IMM0512S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: IMM05 (5W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Package: Tube
Size / Dimension: 1.02" L x 0.36" W x 0.49" H (26.0mm x 9.3mm x 12.5mm)
Applications: Medical
Standard Package: 10
Power (Watts): 5 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 9-SIP Module, 5 Leads
Temperature Range - Operating: -20°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: IMM0512
Approval Agency: CB, CSA, TUV, UL
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339475-IMM0512S05 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |