XP Power DC DC Converters IMM0505S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4809-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4809-ND
DC DC Converters 1470-4809-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Xp Power - 99AC1349 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Xp Power
99AC1349
Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Xp Power 99AC1349
DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4809-ND 99AC1349
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO300-33T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details