XP Power DC-DC Converter IMM0212D12

Description
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - IMM0212D12 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
IMM0212D12
DC-DC Converter IMM0212D12
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty

2 Watt

  • World Wide Medical Approvals
  • Single and Dual Outputs
  • SIP8 Package
  • -20 °C to +100 °C Operation
  • Full Load at 60 °C Ambient
  • 1500 VAC Isolation, 1 MOPP
  • MTBF 1 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3075-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3075-5-ND
DC DC Converters 1470-3075-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power - 70Y5410 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
70Y5410
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power 70Y5410
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IMM0212D12 1470-3075-5-ND 70Y5410
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
DC Output Current 0.0830 amps 0.0830 amps 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details