XP Power DC-DC Converter IMM0212D03

Description
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote
Description
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IMM02 Series DC-DC Converter from XP Power is a medical-grade power supply featuring dual outputs with a maximum output power of 2W. It operates within an input voltage range of 4.5V to 18V, depending on the model, and provides output voltages of ±3.3V, ±5V, ±12V, and ±15V. The converter is designed for a wide operating temperature range of -20 °C to +100 °C and can maintain full load at 60 °C ambient temperature. This converter offers 1500 VAC isolation and meets various medical safety standards, including ANSI/AMMI ES60601-1 and EN60601-1. It features short circuit protection, overload protection, and a typical efficiency of 78-79%. The device is housed in a compact SIP8 package, measuring 0.86 x 0.36 x 0.44 inches, and weighs approximately 0.009 lbs (4.2 g). The product is RoHS compliant and comes with a 3-year warranty, making it suitable for medical applications requiring reliable power conversion.

Datasheet Summary
Powered by GS/AI

The IMM02 Series DC-DC Converter from XP Power is a medical-grade power supply featuring dual outputs with a maximum output power of 2W. It operates within an input voltage range of 4.5V to 18V, depending on the model, and provides output voltages of ±3.3V, ±5V, ±12V, and ±15V. The converter is designed for a wide operating temperature range of -20 °C to +100 °C and can maintain full load at 60 °C ambient temperature. This converter offers 1500 VAC isolation and meets various medical safety standards, including ANSI/AMMI ES60601-1 and EN60601-1. It features short circuit protection, overload protection, and a typical efficiency of 78-79%. The device is housed in a compact SIP8 package, measuring 0.86 x 0.36 x 0.44 inches, and weighs approximately 0.009 lbs (4.2 g). The product is RoHS compliant and comes with a 3-year warranty, making it suitable for medical applications requiring reliable power conversion.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - IMM0212D03 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
IMM0212D03
DC-DC Converter IMM0212D03
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty

2 Watt

  • World Wide Medical Approvals
  • Single and Dual Outputs
  • SIP8 Package
  • -20 °C to +100 °C Operation
  • Full Load at 60 °C Ambient
  • 1500 VAC Isolation, 1 MOPP
  • MTBF 1 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3073-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3073-5-ND
DC DC Converters 1470-3073-5-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power - 70Y5408 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
70Y5408
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power 70Y5408
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IMM0212D03 1470-3073-5-ND 70Y5408
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
DC Output Current 0.3030 amps 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 222943932 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details