XP Power DC-DC Converter IMM0205D15

Description
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - IMM0205D15 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
IMM0205D15
DC-DC Converter IMM0205D15
2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty

2 Watt

  • World Wide Medical Approvals
  • Single and Dual Outputs
  • SIP8 Package
  • -20 °C to +100 °C Operation
  • Full Load at 60 °C Ambient
  • 1500 VAC Isolation, 1 MOPP
  • MTBF 1 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3072-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3072-5-ND
DC DC Converters 1470-3072-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power - 70Y5403 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
70Y5403
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power 70Y5403
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IMM0205D15 1470-3072-5-ND 70Y5403
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
DC Output Current 0.0660 amps 0.0660 amps 0.0660 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR55-90T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details