XP Power DC-DC Converter IMM0112S3V3

Description
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - IMM0112S3V3 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
IMM0112S3V3
DC-DC Converter IMM0112S3V3
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty

1 Watt

  • World Wide Medical Approvals
  • Single and Dual Outputs
  • 2 μA Patient Leakage Current
  • SIP7 Package
  • -20 °C to +100 °C Operation
  • Full Load at 60 °C Ambient
  • 1500 VAC Isolation, 1 MOPP
  • MTBF 1 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3575-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3575-ND
DC DC Converters 1470-3575-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.303A; No. Of Outputs Xp Power - 99Y8072 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.303A; No. Of Outputs Xp Power
99Y8072
Dc-Dc Converter, Medical, 3.3V, 0.303A; No. Of Outputs Xp Power 99Y8072
DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3VDC; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3VDC; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IMM0112S3V3 1470-3575-ND 99Y8072
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.303A; No. Of Outputs Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
DC Output Current 0.3030 amps 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC Bench Power, XPF Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 volts
AC Output Current 10 to 20 amps
View Details