XP Power DC-DC Converter IMM0105S05

Description
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - IMM0105S05 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
IMM0105S05
DC-DC Converter IMM0105S05
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty

1 Watt

  • World Wide Medical Approvals
  • Single and Dual Outputs
  • 2 μA Patient Leakage Current
  • SIP7 Package
  • -20 °C to +100 °C Operation
  • Full Load at 60 °C Ambient
  • 1500 VAC Isolation, 1 MOPP
  • MTBF 1 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3568-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3568-ND
DC DC Converters 1470-3568-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.2A; No. Of Outputs Xp Power - 99Y8061 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.2A; No. Of Outputs Xp Power
99Y8061
Dc-Dc Converter, Medical, 5V, 0.2A; No. Of Outputs Xp Power 99Y8061
DC-DC CONVERTER, MEDICAL, 5V, 0.2A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5VDC; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.2A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5VDC; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IMM0105S05 1470-3568-ND 99Y8061
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, Medical, 5V, 0.2A; No. Of Outputs Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
DC Output Current 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1452-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details