XP Power DC-DC Converter IMM0105D15

Description
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - IMM0105D15 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
IMM0105D15
DC-DC Converter IMM0105D15
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty

1 Watt

  • World Wide Medical Approvals
  • Single and Dual Outputs
  • 2 μA Patient Leakage Current
  • SIP7 Package
  • -20 °C to +100 °C Operation
  • Full Load at 60 °C Ambient
  • 1500 VAC Isolation, 1 MOPP
  • MTBF 1 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3574-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3574-ND
DC DC Converters 1470-3574-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.033A; Power Supply Approvals Xp Power - 98Y3997 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.033A; Power Supply Approvals Xp Power
98Y3997
Dc-Dc Converter, Medical, 15V, 0.033A; Power Supply Approvals Xp Power 98Y3997
DC-DC CONVERTER, MEDICAL, 15V, 0.033A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.033A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 15V, 0.033A; No. Of Outputs Xp Power - 99Y8060 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.033A; No. Of Outputs Xp Power
99Y8060
Dc-Dc Converter, Medical, 15V, 0.033A; No. Of Outputs Xp Power 99Y8060
DC-DC CONVERTER, MEDICAL, 15V, 0.033A; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15VDC; Output Current - Output 1:33mA; Output Voltage - Output 2:-15VDC; Output Current - Output 2:33mA; Output Voltage - RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.033A; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15VDC; Output Current - Output 1:33mA; Output Voltage - Output 2:-15VDC; Output Current - Output 2:33mA; Output Voltage - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IMM0105D15 1470-3574-ND 98Y3997
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, Medical, 15V, 0.033A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
DC Output Current 0.0330 amps 0.0330 amps 0.0330 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUS30M-18 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI1210A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details