XP Power DC-DC Converters IML0212D12

Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - IML0212D12 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
IML0212D12
DC-DC Converters IML0212D12
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
  • World Wide Medical Approvals
  • Single & Dual Outputs
  • SIP7 Package
  • -40 °C to +85 °C Operation
  • Full Load at 85 °C Ambient
  • 4000 VAC Isolation, 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • MTBF 2.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3679-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3679-ND
DC DC Converters 1470-3679-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power - 01AC2668 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
01AC2668
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power 01AC2668
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IML0212D12 1470-3679-ND 01AC2668
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data