XP Power DC-DC Converters IML0212D03

Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote
Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IML02 Series DC-DC Converter from XP Power provides dual outputs with a maximum output power of 2W. It operates within an input voltage range of 4.5V to 26.4V, depending on the specific model, and offers various output voltage options including ±3.3V, ±5.0V, ±9.0V, ±12.0V, and ±15.0V. The converter features a compact SIP7 package with dimensions of 0.77 x 0.39 x 0.49 inches (19.5 x 9.8 x 12.5 mm) and is designed for a wide operating temperature range of -40 °C to +85 °C without derating. This product includes safety approvals for medical applications, with a 4000 VAC isolation rating and a patient leakage current of only 2 OºA. It has a mean time between failures (MTBF) of 2.5 million hours, indicating high reliability. The efficiency of the converter varies by model, typically around 75% to 83%, and it supports a maximum capacitive load that varies by output voltage. The device is RoHS compliant and comes with a three-year warranty, making it suitable for various engineering applications, particularly in medical devices.

Datasheet Summary
Powered by GS/AI

The IML02 Series DC-DC Converter from XP Power provides dual outputs with a maximum output power of 2W. It operates within an input voltage range of 4.5V to 26.4V, depending on the specific model, and offers various output voltage options including ±3.3V, ±5.0V, ±9.0V, ±12.0V, and ±15.0V. The converter features a compact SIP7 package with dimensions of 0.77 x 0.39 x 0.49 inches (19.5 x 9.8 x 12.5 mm) and is designed for a wide operating temperature range of -40 °C to +85 °C without derating. This product includes safety approvals for medical applications, with a 4000 VAC isolation rating and a patient leakage current of only 2 OºA. It has a mean time between failures (MTBF) of 2.5 million hours, indicating high reliability. The efficiency of the converter varies by model, typically around 75% to 83%, and it supports a maximum capacitive load that varies by output voltage. The device is RoHS compliant and comes with a three-year warranty, making it suitable for various engineering applications, particularly in medical devices.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - IML0212D03 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
IML0212D03
DC-DC Converters IML0212D03
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
  • World Wide Medical Approvals
  • Single & Dual Outputs
  • SIP7 Package
  • -40 °C to +85 °C Operation
  • Full Load at 85 °C Ambient
  • 4000 VAC Isolation, 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • MTBF 2.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3676-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3676-ND
DC DC Converters 1470-3676-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power - 01AC2665 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
01AC2665
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power 01AC2665
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-3.3V; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-3.3V; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IML0212D03 1470-3676-ND 01AC2665
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227189 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details