The IML0205D12 is a DC-DC converter from the IML02 series by XP Power, designed to provide dual output voltages of ±12.0 V with a maximum output current of ±83 mA. It operates within an input voltage range of 21.6 to 26.4 V and features an efficiency of up to 83%. The converter is housed in a compact SIP7 package, measuring 0.77 x 0.39 x 0.49 inches, and is suitable for a wide operating temperature range of -40 °C to +85 °C without derating. This model offers 4000 VAC isolation with a patient leakage current of only 2 OºA, making it compliant with medical safety standards. It has a mean time between failures (MTBF) of 2.5 million hours and is backed by a three-year warranty. The IML0205D12 is ideal for applications requiring reliable power conversion in medical and other sensitive environments.
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:9.8mm RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IML0205D12 | 1470-3669-ND | 01AC2658 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Voltage | -12.0 to 12.0 volts | 12.0 volts |