The IML0205D03 is a dual output DC-DC converter from the IML02 series by XP Power, designed to deliver ±3.3 V output at a maximum current of ±303 mA. It operates within an input voltage range of 4.5 to 5.5 V and features an efficiency of approximately 77%. The converter is housed in a compact SIP7 package, measuring 0.77 x 0.39 x 0.49 inches, and is suitable for a wide operating temperature range of -40 °C to +85 °C without derating. This model provides 4000 VAC isolation with a patient leakage current of only 2 OºA, making it compliant with medical safety standards. It has a mean time between failures (MTBF) of 2.5 million hours, indicating high reliability. The IML0205D03 is also equipped with features such as continuous short circuit protection and a maximum capacitive load of ±470 OºF. These specifications make it a suitable choice for applications requiring reliable power conversion in medical and industrial environments.
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 4.5V - 5.5V Input
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-3.3V; Width:9.8mm RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IML0205D03 | 1470-3666-ND | 01AC2655 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Voltage | 3.3 volts | 3.3 volts |