XP Power DC DC Converters IMB0124S12

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IMB0124S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IMB0124S12-ND
DC DC Converters 1470-IMB0124S12-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Xp Power - 76AH2148 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Xp Power
76AH2148
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Xp Power 76AH2148
DC-DC CONVERTER, 12V, 0.084A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:7.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.084A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.084A Rohs Compliant Xp Power - 83AH4463 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.084A Rohs Compliant Xp Power
83AH4463
Dc-Dc Converter, 12V, 0.084A Rohs Compliant Xp Power 83AH4463
DC-DC CONVERTER, 12V, 0.084A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.084A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-IMB0124S12-ND 76AH2148 83AH4463
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Xp Power Dc-Dc Converter, 12V, 0.084A Rohs Compliant Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details