XP Power DC DC Converters IMA0115D09

Description
Isolated Module DC DC Converter 2 Output 9V -9V 55.5mA, 55.5mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 9V -9V 55.5mA, 55.5mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3760-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3760-ND
DC DC Converters 1470-3760-ND
Isolated Module DC DC Converter 2 Output 9V -9V 55.5mA, 55.5mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 9V -9V 55.5mA, 55.5mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 01AC2637 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
01AC2637
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 01AC2637
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55.5mA; Output Voltage - Output 2:-9V; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55.5mA; Output Voltage - Output 2:-9V; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3760-ND 01AC2637
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.0555 amps 0.0555 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details