XP Power Power Supplies - Board Mount - DC DC Converters IMA0105S05

Description
Win Source Part Number: 1337453-IMA0105S05 Category: Power Supplies - Board Mount - DC DC Converters Series: IMA01 (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.36" W x 0.42" H (19.5mm x 9.2mm x 10.6mm) Applications: Medical Standard Package: 20 Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IMA0105
Request a Quote Datasheet
Description
Win Source Part Number: 1337453-IMA0105S05 Category: Power Supplies - Board Mount - DC DC Converters Series: IMA01 (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.36" W x 0.42" H (19.5mm x 9.2mm x 10.6mm) Applications: Medical Standard Package: 20 Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IMA0105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1337453-IMA0105S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337453-IMA0105S05
Power Supplies - Board Mount - DC DC Converters 1337453-IMA0105S05
Win Source Part Number: 1337453-IMA0105S05 Category: Power Supplies - Board Mount - DC DC Converters Series: IMA01 (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.36" W x 0.42" H (19.5mm x 9.2mm x 10.6mm) Applications: Medical Standard Package: 20 Power (Watts): 1 W Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IMA0105

Win Source Part Number: 1337453-IMA0105S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: IMA01 (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.77" L x 0.36" W x 0.42" H (19.5mm x 9.2mm x 10.6mm)
Applications: Medical
Standard Package: 20
Power (Watts): 1 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: IMA0105

Buy Now Datasheet
5V 1W DC-DC Converter IC - 132-IMA0105S05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-IMA0105S05
5V 1W DC-DC Converter IC 132-IMA0105S05
DC DC CONVERTER 5V 1W Product overview: IMA0105S05 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IMA0105S05 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: IMA0105S05 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IMA0105S05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1337453-IMA0105S05 132-IMA0105S05
Product Name Power Supplies - Board Mount - DC DC Converters 5V 1W DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Buck 20A Step-Down DC-DC Converter IC - 739-IP1001TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9250 volts
Input Voltage 12 volts
View Details