XP Power Power Supplies Board Mount DCDC Converters - IM2415SA IM2415SA

Description
Manufacturer: XP Power Win Source Part Number: 810983-IM2415SA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, SCP Applications: ITE (Commercial) Power (Watts): 2W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 100°C Dimension: 1.02" L x 0.36" W x 0.49" H (26.0mm x 9.2mm x 12.5mm) Maximum Input Voltage: 36V Manufacturer Package: 9-SIP Module, 7 Leads Current - Output (Maximum): 135mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 810983-IM2415SA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, SCP Applications: ITE (Commercial) Power (Watts): 2W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 100°C Dimension: 1.02" L x 0.36" W x 0.49" H (26.0mm x 9.2mm x 12.5mm) Maximum Input Voltage: 36V Manufacturer Package: 9-SIP Module, 7 Leads Current - Output (Maximum): 135mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IM2415SA - 810983-IM2415SA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IM2415SA
810983-IM2415SA
Power Supplies Board Mount DCDC Converters - IM2415SA 810983-IM2415SA
Manufacturer: XP Power Win Source Part Number: 810983-IM2415SA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, SCP Applications: ITE (Commercial) Power (Watts): 2W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 100°C Dimension: 1.02" L x 0.36" W x 0.49" H (26.0mm x 9.2mm x 12.5mm) Maximum Input Voltage: 36V Manufacturer Package: 9-SIP Module, 7 Leads Current - Output (Maximum): 135mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: XP Power
Win Source Part Number: 810983-IM2415SA
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, SCP
Applications: ITE (Commercial)
Power (Watts): 2W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 9V
Voltage - Output 1: 15V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 1.02" L x 0.36" W x 0.49" H (26.0mm x 9.2mm x 12.5mm)
Maximum Input Voltage: 36V
Manufacturer Package: 9-SIP Module, 7 Leads
Current - Output (Maximum): 135mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now
15V 135mA 2W DC-DC Converter IC - 132-IM2415SA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 135mA 2W DC-DC Converter IC
132-IM2415SA
15V 135mA 2W DC-DC Converter IC 132-IM2415SA
15V 135mA 2W DC-DC Converter, SIP, 1.5kV Isolation Product overview: IM2415SA from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 135mA, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 135mA, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IM2415SA can be used for catalog matching and distributor lookup.

15V 135mA 2W DC-DC Converter, SIP, 1.5kV Isolation Product overview: IM2415SA from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 135mA, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 135mA, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IM2415SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 810983-IM2415SA 132-IM2415SA
Product Name Power Supplies Board Mount DCDC Converters - IM2415SA 15V 135mA 2W DC-DC Converter IC
Package Type Other; 9-SIP Module, 7 Leads Other; SIP
Output Voltage 9 volts 15 volts
Input Voltage 36 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1240964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 13.2 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details