XP Power Power Supplies - Board Mount - DC DC Converters IL4803S

Description
Win Source Part Number: 1122261-IL4803S Category: Power Supplies - Board Mount>DC DC Converters Series: IL (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 43.2V Voltage - Input (Max): 52.8V Voltage - Output 1: 3.3V Efficiency: 72% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-2440-5 Base Product Number: IL4803 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1122261-IL4803S Category: Power Supplies - Board Mount>DC DC Converters Series: IL (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 43.2V Voltage - Input (Max): 52.8V Voltage - Output 1: 3.3V Efficiency: 72% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-2440-5 Base Product Number: IL4803 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1122261-IL4803S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1122261-IL4803S
Power Supplies - Board Mount - DC DC Converters 1122261-IL4803S
Win Source Part Number: 1122261-IL4803S Category: Power Supplies - Board Mount>DC DC Converters Series: IL (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 43.2V Voltage - Input (Max): 52.8V Voltage - Output 1: 3.3V Efficiency: 72% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-2440-5 Base Product Number: IL4803 Product Status: Obsolete

Win Source Part Number: 1122261-IL4803S
Category: Power Supplies - Board Mount>DC DC Converters
Series: IL (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 43.2V
Voltage - Input (Max): 52.8V
Voltage - Output 1: 3.3V
Efficiency: 72%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: 1470-2440-5
Base Product Number: IL4803
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1122261-IL4803S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IR3889MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 17 volts
View Details