XP Power 2W 24V 84mA DC-DC Converter IC IL0524S

Description
2W 24V 84mA DC-DC Converter, 5V In, SIP, 1kV Isolation Product overview: IL0524S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 24V, 84mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 24V, 84mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IL0524S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 24V 84mA DC-DC Converter, 5V In, SIP, 1kV Isolation Product overview: IL0524S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 24V, 84mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 24V, 84mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IL0524S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W 24V 84mA DC-DC Converter IC - 132-IL0524S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 24V 84mA DC-DC Converter IC
132-IL0524S
2W 24V 84mA DC-DC Converter IC 132-IL0524S
2W 24V 84mA DC-DC Converter, 5V In, SIP, 1kV Isolation Product overview: IL0524S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 24V, 84mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 24V, 84mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IL0524S can be used for catalog matching and distributor lookup.

2W 24V 84mA DC-DC Converter, 5V In, SIP, 1kV Isolation Product overview: IL0524S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 24V, 84mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 24V, 84mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IL0524S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335164-IL0524S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335164-IL0524S
Power Supplies - Board Mount - DC DC Converters 1335164-IL0524S
Manufacturer: XP Power Win Source Part Number: 1335164-IL0524S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 40 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1470-1480-5 Base Product Number: IL0524 RoHS Status: ROHS3 Compliant

Manufacturer: XP Power
Win Source Part Number: 1335164-IL0524S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 40
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 84mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 24V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 1470-1480-5
Base Product Number: IL0524
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-IL0524S 1335164-IL0524S
Product Name 2W 24V 84mA DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SIP Other; 4-SIP Module
Output Voltage 24 volts 4.5 to 5.5 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.4A Step-Down DC-DC Converter IC - 739-LT1940EFE#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 1.4 amps
View Details
DC-DC Converters - 1226933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details