XP Power Power Supplies - Board Mount -DC DC Converters IL0515S

Description
Manufacturer: XP Power Category: Power Supplies - Board Mount -DC DC Converters Series: IL (2W) Type: Isolated Module Package: Tube Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 4-SIP Module Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
Request a Quote Datasheet
Description
Manufacturer: XP Power Category: Power Supplies - Board Mount -DC DC Converters Series: IL (2W) Type: Isolated Module Package: Tube Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 4-SIP Module Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount -DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount -DC DC Converters
Power Supplies - Board Mount -DC DC Converters
Manufacturer: XP Power Category: Power Supplies - Board Mount -DC DC Converters Series: IL (2W) Type: Isolated Module Package: Tube Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 4-SIP Module Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)

Manufacturer: XP Power
Category: Power Supplies - Board Mount -DC DC Converters
Series: IL (2W)
Type: Isolated Module
Package: Tube
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount -DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC to DC Converter - AAT2505IWP-AQ-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details