XP Power Power Supplies Board Mount DCDC Converters - IL0509S IL0509S

Description
Manufacturer: XP Power Win Source Part Number: 874502-IL0509S Series: IL (2W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 9V - - 222mA 4.5V - 5.5V Input Package: 4-SIP Module Package: Tube Mounting: Through Hole Family Name: IL0509 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 874502-IL0509S Series: IL (2W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 9V - - 222mA 4.5V - 5.5V Input Package: 4-SIP Module Package: Tube Mounting: Through Hole Family Name: IL0509 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IL0509S - 874502-IL0509S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IL0509S
874502-IL0509S
Power Supplies Board Mount DCDC Converters - IL0509S 874502-IL0509S
Manufacturer: XP Power Win Source Part Number: 874502-IL0509S Series: IL (2W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 9V - - 222mA 4.5V - 5.5V Input Package: 4-SIP Module Package: Tube Mounting: Through Hole Family Name: IL0509 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 874502-IL0509S
Series: IL (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 9V - - 222mA 4.5V - 5.5V Input
Package: 4-SIP Module
Package: Tube
Mounting: Through Hole
Family Name: IL0509
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
9V 2W 222mA DC-DC Converter IC - 132-IL0509S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9V 2W 222mA DC-DC Converter IC
132-IL0509S
9V 2W 222mA DC-DC Converter IC 132-IL0509S
DC-DC Converter, 9V, 2W, 222mA, 1kV Isolation, 5V In, SIL Product overview: IL0509S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2W, 222mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2W, 222mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IL0509S can be used for catalog matching and distributor lookup.

DC-DC Converter, 9V, 2W, 222mA, 1kV Isolation, 5V In, SIL Product overview: IL0509S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 2W, 222mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 2W, 222mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IL0509S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 874502-IL0509S 132-IL0509S
Product Name Power Supplies Board Mount DCDC Converters - IL0509S 9V 2W 222mA DC-DC Converter IC
Package Type Other; Tube Other; SIL
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converters - 1228655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33620CDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers