XP Power Power Supplies - Board Mount - DC DC Converters IL0505S

Description
Win Source Part Number: 1232392-IL0505S Category: Power Supplies - Board Mount>DC DC Converters Series: IL (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-1476-5 Base Product Number: IL0505
Request a Quote Datasheet
Description
Win Source Part Number: 1232392-IL0505S Category: Power Supplies - Board Mount>DC DC Converters Series: IL (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-1476-5 Base Product Number: IL0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1232392-IL0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1232392-IL0505S
Power Supplies - Board Mount - DC DC Converters 1232392-IL0505S
Win Source Part Number: 1232392-IL0505S Category: Power Supplies - Board Mount>DC DC Converters Series: IL (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 77% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-1476-5 Base Product Number: IL0505

Win Source Part Number: 1232392-IL0505S
Category: Power Supplies - Board Mount>DC DC Converters
Series: IL (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: 1470-1476-5
Base Product Number: IL0505

Buy Now Datasheet
2W 5V 400mA DC-DC Converter IC - 132-IL0505S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 5V 400mA DC-DC Converter IC
132-IL0505S
2W 5V 400mA DC-DC Converter IC 132-IL0505S
2W 5V 400mA DC-DC Converter, 1kV Isolation, SIL, 5V In Product overview: IL0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 5V, 400mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IL0505S can be used for catalog matching and distributor lookup.

2W 5V 400mA DC-DC Converter, 1kV Isolation, SIL, 5V In Product overview: IL0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 5V, 400mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IL0505S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1232392-IL0505S 132-IL0505S
Product Name Power Supplies - Board Mount - DC DC Converters 2W 5V 400mA DC-DC Converter IC
Package Type Other; Tube Other; SIL
Output Voltage 4.5 to 5.5 volts 5 volts
Output Power 2 watts
Unlock Full Specs
to access all available technical data