XP Power DC DC Converters IHL0215S15

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3852-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3852-ND
DC DC Converters 1470-3852-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power - 01AC2604 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power
01AC2604
Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power 01AC2604
DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:7.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3852-ND 01AC2604
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data