Win Source Part Number: 1349030-IHL0212D1509
Category: Power Supplies - Board Mount - DC DC Converters
Series: IHL02 (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.76" L x 0.28" W x 0.39" H (19.5mm x 7.2mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 2 W
Voltage - Isolation: 5.2 kV
Number of Outputs: 2
Current - Output (Max): 66.7mA, 111mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Voltage - Output 2: -9V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 95°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: IHL0212
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1349030-IHL0212D1509 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |