The IHL02 series DC-DC converter from XP Power offers a compact solution with dual outputs and a maximum output power of 2W. It features high isolation of 5.2kVDC, making it suitable for applications requiring functional insulation. The converter operates within a wide input voltage range, with specific models supporting nominal voltages of 5V, 12V, and 24V. It provides excellent common mode transient immunity (CMTI) of 20 kV/Oºs, which is beneficial for driving IGBTs and MOSFETs. The device is housed in a SIP7 package with dimensions of 0.77 x 0.28 x 0.39 inches (19.5 x 7.2 x 10.0 mm) and is rated for operation in temperatures ranging from -40 °C to +95 °C. It includes features such as short circuit protection and a mean time between failures (MTBF) of 3.3 million hours, indicating reliability. The product is RoHS compliant and comes with a three-year warranty, making it a viable option for engineers seeking a dependable DC-DC converter for their projects.
Isolated Module DC DC Converter 2 Output 12V -12V 83.3mA, 83.3mA 4.5V - 5.5V Input
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83.3mA; Output Voltage - Output 2:-12V; Width:7.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-3835-ND | 01AC2579 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| DC Output Current | 0.0833 amps | 0.0833 amps |
| DC Input Voltage | 4.5 to 5.5 volts |