XP Power Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power IH0524S-H

Description
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes
Description
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter from XP Power, part number 58M7290, is designed for PCB mounting in a SIP7 or DIP14 plastic case. It operates within a ±10% input voltage range for nominal inputs of 5V, 12V, and 24V DC, providing dual outputs of ±3.3V, ±5V, ±9V, ±12V, ±15V, and ±24V DC. The converter features 1.0kV DC isolation between input and output, with options for higher isolation levels up to 6.0kV DC. It includes short circuit protection as a standard feature. The operating temperature range is from -40°C to +85°C without derating, making it suitable for various applications including robotics, industrial, instrumentation, and process control. The converter has a no-load input current of 30mA and offers efficiencies ranging from 65% to 80% depending on the output voltage. It is RoHS compliant and comes with a three-year warranty. The weight of the SIP version is 2.2g, while the DIP version weighs 2.4g.

Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter from XP Power, part number 58M7290, is designed for PCB mounting in a SIP7 or DIP14 plastic case. It operates within a ±10% input voltage range for nominal inputs of 5V, 12V, and 24V DC, providing dual outputs of ±3.3V, ±5V, ±9V, ±12V, ±15V, and ±24V DC. The converter features 1.0kV DC isolation between input and output, with options for higher isolation levels up to 6.0kV DC. It includes short circuit protection as a standard feature. The operating temperature range is from -40°C to +85°C without derating, making it suitable for various applications including robotics, industrial, instrumentation, and process control. The converter has a no-load input current of 30mA and offers efficiencies ranging from 65% to 80% depending on the output voltage. It is RoHS compliant and comes with a three-year warranty. The weight of the SIP version is 2.2g, while the DIP version weighs 2.4g.

Suppliers

Company
Product
Description
Supplier Links
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power - 58M7290 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power
58M7290
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power 58M7290
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 58M7290
Product Name Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Xp Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227084 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details