XP Power Power Supplies - Board Mount DC DC Converters IH0512S

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: XP Power Category: Power Supplies - Board Mount DC DC Converters Series: IH (2W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: XP Power Category: Power Supplies - Board Mount DC DC Converters Series: IH (2W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: XP Power Category: Power Supplies - Board Mount DC DC Converters Series: IH (2W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: XP Power
Category: Power Supplies - Board Mount DC DC Converters
Series: IH (2W)
Package: Tube
Product Status: Active
Type: Isolated Module
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V

Buy Now Datasheet
2W 12V -12V DC-DC Converter IC - 132-IH0512S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 12V -12V DC-DC Converter IC
132-IH0512S
2W 12V -12V DC-DC Converter IC 132-IH0512S
2W DC/DC Converter, 2 Output, 12V/-12V, 84mA, SIP Product overview: IH0512S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 12V, -12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 12V, -12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IH0512S can be used for catalog matching and distributor lookup.

2W DC/DC Converter, 2 Output, 12V/-12V, 84mA, SIP Product overview: IH0512S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 12V, -12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 12V, -12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IH0512S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-IH0512S
Product Name Power Supplies - Board Mount DC DC Converters 2W 12V -12V DC-DC Converter IC
Package Type Other; Tube Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

Buck 100V 600mA Step-Down DC-DC Converter IC - 739-LM5017MRX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HSOP
Output Voltage 90 volts
Input Voltage 100 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 746-IR3578MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
DC-DC Converters - 1226897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details