Manufacturer: XP Power
Win Source Part Number: 847933-IH0505SH
Series: IH (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: IH0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.40.9580
DC DC CONVERTER +/-5V 2W Product overview: IH0505SH from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IH0505SH can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 847933-IH0505SH | 132-IH0505SH |
| Product Name | Power Supplies Board Mount DCDC Converters - IH0505SH | -5V 2W DC-DC Converter IC |
| Package Type | Other; Tube | Other; Tube |