XP Power Power Supplies Board Mount DCDC Converters - IH0505S IH0505S

Description
Manufacturer: XP Power Win Source Part Number: 847932-IH0505S Series: IH (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: IH0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 847932-IH0505S Series: IH (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: IH0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IH0505S - 847932-IH0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IH0505S
847932-IH0505S
Power Supplies Board Mount DCDC Converters - IH0505S 847932-IH0505S
Manufacturer: XP Power Win Source Part Number: 847932-IH0505S Series: IH (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: IH0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 847932-IH0505S
Series: IH (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: IH0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
2W 5V -5V DC-DC Converter IC - 132-IH0505S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 5V -5V DC-DC Converter IC
132-IH0505S
2W 5V -5V DC-DC Converter IC 132-IH0505S
2W DC/DC Converter, 5V In, +/-5V Out, 200mA, SIL, 1kV Isolation Product overview: IH0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5V, -5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 5V, -5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IH0505S can be used for catalog matching and distributor lookup.

2W DC/DC Converter, 5V In, +/-5V Out, 200mA, SIL, 1kV Isolation Product overview: IH0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5V, -5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2W, 5V, -5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IH0505S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
XP POWER IH0505S CONVERTER, DC/DC, 2W, +/-5V - 906-IH0505S - Utmel Electronic Limited
Hong Kong, China
XP POWER IH0505S CONVERTER, DC/DC, 2W, +/-5V
906-IH0505S
XP POWER IH0505S CONVERTER, DC/DC, 2W, +/-5V 906-IH0505S
XP POWER IH0505S CONVERTER, DC/DC, 2W, +/-5V

XP POWER IH0505S CONVERTER, DC/DC, 2W, +/-5V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 847932-IH0505S 132-IH0505S 906-IH0505S
Product Name Power Supplies Board Mount DCDC Converters - IH0505S 2W 5V -5V DC-DC Converter IC XP POWER IH0505S CONVERTER, DC/DC, 2W, +/-5V
Package Type Other; Tube Other; SIL Other; 5-SIP Module
Output Voltage 5 volts 5 volts
Input Voltage 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data