XP Power Power Supplies Board Mount DCDC Converters - IH0505D IH0505D

Description
Manufacturer: XP Power Win Source Part Number: 847494-IH0505D Series: IH (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: IH0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 847494-IH0505D Series: IH (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: IH0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IH0505D - 847494-IH0505D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IH0505D
847494-IH0505D
Power Supplies Board Mount DCDC Converters - IH0505D 847494-IH0505D
Manufacturer: XP Power Win Source Part Number: 847494-IH0505D Series: IH (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: IH0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 847494-IH0505D
Series: IH (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: IH0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847494-IH0505D
Product Name Power Supplies Board Mount DCDC Converters - IH0505D
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226866P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 3.3 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-290/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details