XP Power DC DC Converters IEU0248S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 98Y3965, provides a regulated output of 3.3V with a maximum output current of 400mA. It operates within a 2:1 input voltage range of 4.5V to 10V and is housed in a compact DIP8 package measuring 0.55 x 0.55 x 0.31 inches (14.0 x 14.0 x 8.0 mm). The converter features an efficiency of approximately 79% and includes protections for overload and short circuits, with auto recovery capabilities. This model is designed to function in a wide temperature range from -40°C to +95°C and has a high isolation voltage of 1500 VDC. It meets various safety standards, including ITE approvals, and is compliant with RoHS regulations. The device is suitable for applications requiring reliable power conversion in compact spaces.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 98Y3965, provides a regulated output of 3.3V with a maximum output current of 400mA. It operates within a 2:1 input voltage range of 4.5V to 10V and is housed in a compact DIP8 package measuring 0.55 x 0.55 x 0.31 inches (14.0 x 14.0 x 8.0 mm). The converter features an efficiency of approximately 79% and includes protections for overload and short circuits, with auto recovery capabilities. This model is designed to function in a wide temperature range from -40°C to +95°C and has a high isolation voltage of 1500 VDC. It meets various safety standards, including ITE approvals, and is compliant with RoHS regulations. The device is suitable for applications requiring reliable power conversion in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3604-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3604-ND
DC DC Converters 1470-3604-ND
Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 400mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power - 98Y3965 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power
98Y3965
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power 98Y3965
DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3604-ND 98Y3965
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data