XP Power DC DC Converters IEU0248D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3610-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3610-ND
DC DC Converters 1470-3610-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power - 98Y3961 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power
98Y3961
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power 98Y3961
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3610-ND 98Y3961
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data