XP Power DC DC Converters IEU0212D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3594-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3594-ND
DC DC Converters 1470-3594-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power - 98Y3945 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power
98Y3945
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power 98Y3945
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3594-ND 98Y3945
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C2W050A240V-NC3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 5.0 to 36.0 volts
DC Output Current 50 amps
View Details