XP Power DC DC Converters IEU0205S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 400mA 4.5V - 10V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 400mA 4.5V - 10V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3583-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3583-ND
DC DC Converters 1470-3583-ND
Isolated Module DC DC Converter 1 Output 3.3V 400mA 4.5V - 10V Input

Isolated Module DC DC Converter 1 Output 3.3V 400mA 4.5V - 10V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power - 98Y3944 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power
98Y3944
Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power 98Y3944
DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3583-ND 98Y3944
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 303L-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1147-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 20 amps
View Details