XP Power DC DC Converters IEU0205S12

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 10V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 10V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 98Y3942, operates at an output voltage of 12V with a maximum output current of 0.167A, delivering a total output power of 2W. It features a 2:1 input voltage range, allowing for input voltages between 4.5V and 10V. The converter is housed in a compact DIP8 package, measuring 0.55 x 0.55 x 0.31 inches (14.0 x 14.0 x 8.0 mm), and is designed for efficient operation with an efficiency rating of up to 85%. This model supports a wide operating temperature range from -40°C to +95°C and includes safety approvals from ITE, UL, and CB, ensuring compliance with relevant safety standards. It also provides 1500 VDC isolation between input and output, making it suitable for various applications requiring electrical isolation. The converter is equipped with overload and short circuit protection features, enhancing its reliability in demanding environments. Engineers considering this product should note its suitability for applications requiring a regulated 12V output with moderate current demands, alongside its robust thermal and electrical performance characteristics.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 98Y3942, operates at an output voltage of 12V with a maximum output current of 0.167A, delivering a total output power of 2W. It features a 2:1 input voltage range, allowing for input voltages between 4.5V and 10V. The converter is housed in a compact DIP8 package, measuring 0.55 x 0.55 x 0.31 inches (14.0 x 14.0 x 8.0 mm), and is designed for efficient operation with an efficiency rating of up to 85%. This model supports a wide operating temperature range from -40°C to +95°C and includes safety approvals from ITE, UL, and CB, ensuring compliance with relevant safety standards. It also provides 1500 VDC isolation between input and output, making it suitable for various applications requiring electrical isolation. The converter is equipped with overload and short circuit protection features, enhancing its reliability in demanding environments. Engineers considering this product should note its suitability for applications requiring a regulated 12V output with moderate current demands, alongside its robust thermal and electrical performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3585-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3585-ND
DC DC Converters 1470-3585-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 10V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 10V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Xp Power - 98Y3942 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Xp Power
98Y3942
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Xp Power 98Y3942
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3585-ND 98Y3942
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 4.5 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6898-ea-pu-11000-160-6u-wc-32117 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details