XP Power DC DC Converters IEU0205D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 10V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 10V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3588-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3588-ND
DC DC Converters 1470-3588-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 10V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 10V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power - 98Y3939 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power
98Y3939
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power 98Y3939
DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3588-ND 98Y3939
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 10.0 volts
Unlock Full Specs
to access all available technical data