XP Power DC DC Converters IES0124S09

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IES0124S09-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IES0124S09-ND
DC DC Converters 1470-IES0124S09-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.111A, Smdip; Power Supply Approvals Xp Power - 24AK1773 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A, Smdip; Power Supply Approvals Xp Power
24AK1773
Dc-Dc Converter, 9V, 0.111A, Smdip; Power Supply Approvals Xp Power 24AK1773
DC-DC CONVERTER, 9V, 0.111A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IES0124S09-ND 24AK1773
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.111A, Smdip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-11500-30-3u-27653 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EANR - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 115 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details