XP Power DC DC Converters IES0112S12

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IES0112S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IES0112S12-ND
DC DC Converters 1470-IES0112S12-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.084A, Smdip; Power Supply Approvals Xp Power - 24AK1770 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.084A, Smdip; Power Supply Approvals Xp Power
24AK1770
Dc-Dc Converter, 12V, 0.084A, Smdip; Power Supply Approvals Xp Power 24AK1770
DC-DC CONVERTER, 12V, 0.084A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.084A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IES0112S12-ND 24AK1770
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.084A, Smdip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details