XP Power DC DC Converters IES0112S05

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IES0112S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IES0112S05-ND
DC DC Converters 1470-IES0112S05-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A, Smdip; Power Supply Approvals Xp Power - 24AK1768 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A, Smdip; Power Supply Approvals Xp Power
24AK1768
Dc-Dc Converter, 5V, 0.2A, Smdip; Power Supply Approvals Xp Power 24AK1768
DC-DC CONVERTER, 5V, 0.2A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IES0112S05-ND 24AK1768
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A, Smdip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CCG3-48-12DR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI1235A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 35 amps
View Details