The IES01 Series from Win Source Electronics consists of board mount DC-DC converters designed for isolating voltage rails in distributed power supply architectures. These converters offer a compact design with a power rating of 1W and a wide input voltage range of 2.97V to 26.4V, depending on the specific model. The series features single outputs ranging from 3.3V to 24V DC, with efficiencies up to 85%. Key specifications include 1.5kV isolation (with an optional 3kV), continuous short circuit protection, and an operating temperature range of -40°C to +105°C. The converters are housed in a SMD8 DIP package, making them suitable for various applications including instrumentation and laboratory use. The product is UL62368-1 safety approved and comes with a three-year warranty. Engineers looking for reliable and efficient DC-DC converters for their projects may find the IES01 Series a suitable choice due to its robust features and performance characteristics.
Alternative Parts (Cross-Reference): Cross
Manufacturer: XP Power
Category: Power Supplies - Board Mount DC DC Converters
Series: IES01 (1W)
Package: Tube
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tube |