XP Power DC DC Converters IES0105S12

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 41AH7692, operates at an input voltage range of 10.8V to 13.2V and provides a regulated output of 12V with a maximum output current of 84mA. It features a compact design with dimensions of 13.2mm x 8.5mm x 7.25mm and is suitable for applications requiring a single output. The converter offers 1.5kV isolation, with an optional 3kV isolation available. It includes continuous short circuit protection and operates efficiently across a temperature range of -40°C to +105°C. The device is compliant with UL62368-1 safety standards and is RoHS compliant. This converter is ideal for use in distributed power supply architectures, including instrumentation and relay circuits.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 41AH7692, operates at an input voltage range of 10.8V to 13.2V and provides a regulated output of 12V with a maximum output current of 84mA. It features a compact design with dimensions of 13.2mm x 8.5mm x 7.25mm and is suitable for applications requiring a single output. The converter offers 1.5kV isolation, with an optional 3kV isolation available. It includes continuous short circuit protection and operates efficiently across a temperature range of -40°C to +105°C. The device is compliant with UL62368-1 safety standards and is RoHS compliant. This converter is ideal for use in distributed power supply architectures, including instrumentation and relay circuits.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IES0105S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IES0105S12-ND
DC DC Converters 1470-IES0105S12-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Xp Power - 41AH7692 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Xp Power
41AH7692
Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Xp Power 41AH7692
DC-DC CONVERTER, 12V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.084A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IES0105S12-ND 41AH7692
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.084A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply - 19556660 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details