XP Power DC DC Converters IES0105S06

Description
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IES0105S06-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IES0105S06-ND
DC DC Converters 1470-IES0105S06-ND
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 6V, 0.167A Rohs Compliant Xp Power - 25AK0734 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6V, 0.167A Rohs Compliant Xp Power
25AK0734
Dc-Dc Converter, 6V, 0.167A Rohs Compliant Xp Power 25AK0734
DC-DC CONVERTER, 6V, 0.167A ROHS COMPLIANT: YES

DC-DC CONVERTER, 6V, 0.167A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 6V, 0.167A, Smdip; Power Supply Approvals Xp Power - 24AK1767 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6V, 0.167A, Smdip; Power Supply Approvals Xp Power
24AK1767
Dc-Dc Converter, 6V, 0.167A, Smdip; Power Supply Approvals Xp Power 24AK1767
DC-DC CONVERTER, 6V, 0.167A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:6V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 6V, 0.167A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:6V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-IES0105S06-ND 25AK0734 24AK1767
Product Name DC DC Converters Dc-Dc Converter, 6V, 0.167A Rohs Compliant Xp Power Dc-Dc Converter, 6V, 0.167A, Smdip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W150V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details