XP Power DC DC Converters IEQ0548S24

Description
Isolated Module DC DC Converter 1 Output 24V 209mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 209mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3439-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3439-ND
DC DC Converters 1470-3439-ND
Isolated Module DC DC Converter 1 Output 24V 209mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 209mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.209A; Power Supply Approvals Xp Power - 78Y4481 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.209A; Power Supply Approvals Xp Power
78Y4481
Dc-Dc Converter, 24V, 0.209A; Power Supply Approvals Xp Power 78Y4481
DC-DC CONVERTER, 24V, 0.209A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:209mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.209A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:209mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3439-ND 78Y4481
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.209A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2090 amps 0.2090 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Configurable Chassis Mount AC-DC Power supplies - NVA3-453THTH-N3 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 12.0 volts
View Details