XP Power DC DC Converters IEQ0548S15

Description
Isolated Module DC DC Converter 1 Output 15V 334mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 334mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3438-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3438-ND
DC DC Converters 1470-3438-ND
Isolated Module DC DC Converter 1 Output 15V 334mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 334mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power - 78Y4480 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power
78Y4480
Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power 78Y4480
DC-DC CONVERTER, 15V, 0.334A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:334mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.334A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:334mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3438-ND 78Y4480
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.334A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3340 amps 0.3340 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data